Vishay Intertechnology, Inc. RES 7.15K OHM 1/4W .1% AXIAL CMF507K1500BHEA

Description
RES 7.15Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.15Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15K OHM 1/4W .1% AXIAL - CMF507K1500BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15K OHM 1/4W .1% AXIAL
CMF507K1500BHEA
RES 7.15K OHM 1/4W .1% AXIAL CMF507K1500BHEA
RES 7.15Kohm 1/4W .1% AXIAL

RES 7.15Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF507K1500BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF507K1500BHEA-ND
Through Hole Resistors CMF507K1500BHEA-ND
7.15 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.15 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 7.15K .1% T-2 Ea E3 Vishay - 67P8121 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 7.15K .1% T-2 Ea E3 Vishay
67P8121
Cmf-50 7.15K .1% T-2 Ea E3 Vishay 67P8121
CMF-50 7.15K .1% T-2 EA e3

CMF-50 7.15K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF507K1500BHEA CMF507K1500BHEA-ND 67P8121
Product Name RES 7.15K OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 7.15K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details