Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF5078R700FKBF

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF5078R700FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5078R700FKBF
Vishay/DaleMetal Film Resistors - CMF5078R700FKBF
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5078R700FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5078R700FKBF-ND
Through Hole Resistors CMF5078R700FKBF-ND
78.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

78.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,78.7Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C5602 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,78.7Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C5602
Resistor,metal Film,78.7Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C5602
Resistor,Metal Film,78.7Ohms,200WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,78.7Ohms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5078R700FKBF CMF5078R700FKBF-ND 40C5602
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Resistor,metal Film,78.7Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 78.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details