Vishay Intertechnology, Inc. RES 78.7 OHM 1/4W 1% AXIAL CMF5078R700FHEB

Description
RES 78.7ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 78.7ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7 OHM 1/4W 1% AXIAL - CMF5078R700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7 OHM 1/4W 1% AXIAL
CMF5078R700FHEB
RES 78.7 OHM 1/4W 1% AXIAL CMF5078R700FHEB
RES 78.7ohm 1/4W 1% AXIAL

RES 78.7ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF78.7QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF78.7QFCT-ND
Through Hole Resistors CMF78.7QFCT-ND
78.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

78.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF78.7QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF78.7QFTR-ND
Through Hole Resistors CMF78.7QFTR-ND
78.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

78.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5078R700FHEB CMF78.7QFCT-ND
Product Name RES 78.7 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 78.7 ohms 78.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details