Vishay Intertechnology, Inc. RES 78.7K OHM 1% 50PPM 1/4W CMF5078K700FHEB

Description
RES 78.7Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 78.7Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7K OHM 1% 50PPM 1/4W - CMF5078K700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7K OHM 1% 50PPM 1/4W
CMF5078K700FHEB
RES 78.7K OHM 1% 50PPM 1/4W CMF5078K700FHEB
RES 78.7Kohm 1% 50PPM 1/4W

RES 78.7Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF78.7KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF78.7KQFTR-ND
Through Hole Resistors CMF78.7KQFTR-ND
78.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

78.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 78.7K 1% T-2 Eb E3 Vishay - 67P8242 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 78.7K 1% T-2 Eb E3 Vishay
67P8242
Cmf-50 78.7K 1% T-2 Eb E3 Vishay 67P8242
CMF-50 78.7K 1% T-2 EB e3

CMF-50 78.7K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5078K700FHEB CMF78.7KQFTR-ND 67P8242
Product Name RES 78.7K OHM 1% 50PPM 1/4W Through Hole Resistors Cmf-50 78.7K 1% T-2 Eb E3 Vishay
Resistance Range 78700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details