Vishay Intertechnology, Inc. Through Hole Resistors CMF50787K00FKEA

Description
787 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
787 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50787K00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50787K00FKEA-ND
Through Hole Resistors CMF50787K00FKEA-ND
787 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

787 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 787K OHM 1/4W 1% AXIAL - CMF50787K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787K OHM 1/4W 1% AXIAL
CMF50787K00FKEA
RES 787K OHM 1/4W 1% AXIAL CMF50787K00FKEA
RES 787Kohm 1/4W 1% AXIAL

RES 787Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 787K 1% T-1 Ea E3 Vishay - 67P8252 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 787K 1% T-1 Ea E3 Vishay
67P8252
Cmf-50 787K 1% T-1 Ea E3 Vishay 67P8252
CMF-50 787K 1% T-1 EA e3

CMF-50 787K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50787K00FKEA-ND CMF50787K00FKEA 67P8252
Product Name Through Hole Resistors RES 787K OHM 1/4W 1% AXIAL Cmf-50 787K 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details