Vishay Intertechnology, Inc. Through Hole Resistors CMF50787K00FKBF

Description
787 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
787 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50787K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50787K00FKBF-ND
Through Hole Resistors CMF50787K00FKBF-ND
787 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

787 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF50787K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50787K00FKBF
Metal Film Resistors - CMF50787K00FKBF
Metal Film Resistors - Through Hole 1/8watt 787Kohms 1%

Metal Film Resistors - Through Hole 1/8watt 787Kohms 1%

Supplier's Site
Resistor,metal Film,787Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C5605 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,787Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C5605
Resistor,metal Film,787Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C5605
Resistor,Metal Film,787KOhms,200WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,787KOhms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50787K00FKBF-ND CMF50787K00FKBF 40C5605
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,787Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details