Vishay Intertechnology, Inc. Through Hole Resistors CMF5076R800FHEB

Description
76.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
76.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF76.8QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF76.8QFTR-ND
Through Hole Resistors CMF76.8QFTR-ND
76.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

76.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 76.8 OHM 1% 50PPM 1/4W - CMF5076R800FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8 OHM 1% 50PPM 1/4W
CMF5076R800FHEB
RES 76.8 OHM 1% 50PPM 1/4W CMF5076R800FHEB
RES 76.8ohm 1% 50PPM 1/4W

RES 76.8ohm 1% 50PPM 1/4W

Supplier's Site
Cmf-50 76.8 1% T-2 Eb E3 Vishay - 67P8235 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 76.8 1% T-2 Eb E3 Vishay
67P8235
Cmf-50 76.8 1% T-2 Eb E3 Vishay 67P8235
CMF-50 76.8 1% T-2 EB e3

CMF-50 76.8 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF76.8QFTR-ND CMF5076R800FHEB 67P8235
Product Name Through Hole Resistors RES 76.8 OHM 1% 50PPM 1/4W Cmf-50 76.8 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 76.8 ohms 76.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details