Vishay Intertechnology, Inc. Through Hole Resistors CMF5076K800FHEK

Description
76.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
76.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5076K800FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5076K800FHEK-ND
Through Hole Resistors CMF5076K800FHEK-ND
76.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

76.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 76.8K OHM 1/4W 1% AXIAL - CMF5076K800FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8K OHM 1/4W 1% AXIAL
CMF5076K800FHEK
RES 76.8K OHM 1/4W 1% AXIAL CMF5076K800FHEK
RES 76.8Kohm 1/4W 1% AXIAL

RES 76.8Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 76.8K 1% T-2 Ek E3 Vishay - 67P8229 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 76.8K 1% T-2 Ek E3 Vishay
67P8229
Cmf-50 76.8K 1% T-2 Ek E3 Vishay 67P8229
CMF-50 76.8K 1% T-2 EK e3

CMF-50 76.8K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5076K800FHEK-ND CMF5076K800FHEK 67P8229
Product Name Through Hole Resistors RES 76.8K OHM 1/4W 1% AXIAL Cmf-50 76.8K 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details