Vishay Intertechnology, Inc. RES 768 OHM 1% 50PPM 1/4W CMF50768R00FHEB

Description
RES 768ohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 768ohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768 OHM 1% 50PPM 1/4W - CMF50768R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768 OHM 1% 50PPM 1/4W
CMF50768R00FHEB
RES 768 OHM 1% 50PPM 1/4W CMF50768R00FHEB
RES 768ohm 1% 50PPM 1/4W

RES 768ohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF768QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF768QFTR-ND
Through Hole Resistors CMF768QFTR-ND
768 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

768 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF50768R00FHEB CMF768QFTR-ND
Product Name RES 768 OHM 1% 50PPM 1/4W Through Hole Resistors
Resistance Range 768 ohms 768 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details