Vishay Intertechnology, Inc. RES 768K OHM 1/4W 1% AXIAL CMF50768K00FKEK

Description
RES 768Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 768Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768K OHM 1/4W 1% AXIAL - CMF50768K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768K OHM 1/4W 1% AXIAL
CMF50768K00FKEK
RES 768K OHM 1/4W 1% AXIAL CMF50768K00FKEK
RES 768Kohm 1/4W 1% AXIAL

RES 768Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50768K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50768K00FKEK-ND
Through Hole Resistors CMF50768K00FKEK-ND
768 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

768 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 768K 1% T-1 Ek E3 Vishay - 67P8239 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 768K 1% T-1 Ek E3 Vishay
67P8239
Cmf-50 768K 1% T-1 Ek E3 Vishay 67P8239
CMF-50 768K 1% T-1 EK e3

CMF-50 768K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50768K00FKEK CMF50768K00FKEK-ND 67P8239
Product Name RES 768K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 768K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 768000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details