Vishay Intertechnology, Inc. Through Hole Resistors CMF5075R000FKEA

Description
75 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
75 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5075R000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5075R000FKEA-ND
Through Hole Resistors CMF5075R000FKEA-ND
75 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

75 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 75 OHM 1/4W 1% AXIAL - CMF5075R000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1/4W 1% AXIAL
CMF5075R000FKEA
RES 75 OHM 1/4W 1% AXIAL CMF5075R000FKEA
RES 75ohm 1/4W 1% AXIAL

RES 75ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 75 1% T-1 Ea E3 Vishay - 67P8203 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 75 1% T-1 Ea E3 Vishay
67P8203
Cmf-50 75 1% T-1 Ea E3 Vishay 67P8203
CMF-50 75 1% T-1 EA e3

CMF-50 75 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5075R000FKEA-ND CMF5075R000FKEA 67P8203
Product Name Through Hole Resistors RES 75 OHM 1/4W 1% AXIAL Cmf-50 75 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details