Vishay Precision Group RES 75 OHM 1/4W 1% AXIAL CMF5075R000FHEK

Description
RES 75ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 75ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1/4W 1% AXIAL - CMF5075R000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1/4W 1% AXIAL
CMF5075R000FHEK
RES 75 OHM 1/4W 1% AXIAL CMF5075R000FHEK
RES 75ohm 1/4W 1% AXIAL

RES 75ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5075R000FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5075R000FHEK-ND
Through Hole Resistors CMF5075R000FHEK-ND
75 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

75 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 75 Ohm, 250Mw, 1%; Resistance Vishay - 63M2678 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 75 Ohm, 250Mw, 1%; Resistance Vishay
63M2678
Metal Film Resistor, 75 Ohm, 250Mw, 1%; Resistance Vishay 63M2678
METAL FILM RESISTOR, 75 OHM, 250mW, 1%; Resistance:75ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 75 OHM, 250mW, 1%; Resistance:75ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5075R000FHEK CMF5075R000FHEK-ND 63M2678
Product Name RES 75 OHM 1/4W 1% AXIAL Through Hole Resistors Metal Film Resistor, 75 Ohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details