Vishay Precision Group Through Hole Resistors CMF5075R000FHEB

Description
75 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
75 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF75.0QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF75.0QFCT-ND
Through Hole Resistors CMF75.0QFCT-ND
75 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

75 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF75.0QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF75.0QFTR-ND
Through Hole Resistors CMF75.0QFTR-ND
75 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

75 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
4W 200V Resistor - 53-CMF5075R000FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W 200V Resistor
53-CMF5075R000FHEB
4W 200V Resistor 53-CMF5075R000FHEB
75R 1% 1/4W Metal Film Resistor, Axial, 200V Product overview: CMF5075R000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5075R000FHEB can be used for catalog matching and distributor lookup.

75R 1% 1/4W Metal Film Resistor, Axial, 200V Product overview: CMF5075R000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5075R000FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 75.0 OHM 1% 50PPM 1/4W - CMF5075R000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.0 OHM 1% 50PPM 1/4W
CMF5075R000FHEB
RES 75.0 OHM 1% 50PPM 1/4W CMF5075R000FHEB
RES 75.0ohm 1% 50PPM 1/4W

RES 75.0ohm 1% 50PPM 1/4W

Supplier's Site
Resistor, Metal Film, 75 Ohm, 250 Mw, 1%, Full Reel; Resistance Vishay - 83R8101 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 75 Ohm, 250 Mw, 1%, Full Reel; Resistance Vishay
83R8101
Resistor, Metal Film, 75 Ohm, 250 Mw, 1%, Full Reel; Resistance Vishay 83R8101
RESISTOR, METAL FILM, 75 OHM, 250 MW, 1%, FULL REEL; Resistance:75ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal FilmRoHS Compliant: Yes

RESISTOR, METAL FILM, 75 OHM, 250 MW, 1%, FULL REEL; Resistance:75ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal FilmRoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 75 Ohm, 250 Mw, 1%; Resistance Vishay - 67P8202 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 75 Ohm, 250 Mw, 1%; Resistance Vishay
67P8202
Metal Film Resistor, 75 Ohm, 250 Mw, 1%; Resistance Vishay 67P8202
METAL FILM RESISTOR, 75 OHM, 250 MW, 1%; Resistance:75ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 75 OHM, 250 MW, 1%; Resistance:75ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CMF75.0QFCT-ND 53-CMF5075R000FHEB CMF5075R000FHEB 83R8101 67P8202
Product Name Through Hole Resistors 4W 200V Resistor RES 75.0 OHM 1% 50PPM 1/4W Resistor, Metal Film, 75 Ohm, 250 Mw, 1%, Full Reel; Resistance Vishay Metal Film Resistor, 75 Ohm, 250 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm METAL FILM MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 75 ohms 75 ohms 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details