Vishay Intertechnology, Inc. RES 75K OHM 1/4W 1% AXIAL CMF5075K000FHR6

Description
RES 75Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 75Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75K OHM 1/4W 1% AXIAL - CMF5075K000FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 1/4W 1% AXIAL
CMF5075K000FHR6
RES 75K OHM 1/4W 1% AXIAL CMF5075K000FHR6
RES 75Kohm 1/4W 1% AXIAL

RES 75Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5075K000FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5075K000FHR6-ND
Through Hole Resistors CMF5075K000FHR6-ND
75 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

75 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,75Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 40C5586 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,75Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
40C5586
Resistor,metal Film,75Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 40C5586
Resistor,Metal Film,75KOhms,200WV,1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,75KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5075K000FHR6 CMF5075K000FHR6-ND 40C5586
Product Name RES 75K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,75Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 159714P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 0.5000 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details