Vishay Intertechnology, Inc. 4W Resistor CMF5075K000FHEB

Description
RES 75.0K OHM 1/4W 1% AXIAL Product overview: CMF5075K000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5075K000FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 75.0K OHM 1/4W 1% AXIAL Product overview: CMF5075K000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5075K000FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 53-CMF5075K000FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 75.0K OHM 1/4W 1% AXIAL Product overview: CMF5075K000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5075K000FHEB can be used for catalog matching and distributor lookup.

RES 75.0K OHM 1/4W 1% AXIAL Product overview: CMF5075K000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5075K000FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 75.0K OHM 1% 50PPM 1/4W - CMF5075K000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.0K OHM 1% 50PPM 1/4W
CMF5075K000FHEB
RES 75.0K OHM 1% 50PPM 1/4W CMF5075K000FHEB
RES 75.0Kohm 1% 50PPM 1/4W

RES 75.0Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF75.0KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF75.0KQFTR-ND
Through Hole Resistors CMF75.0KQFTR-ND
75 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

75 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF75.0KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF75.0KQFCT-ND
Through Hole Resistors CMF75.0KQFCT-ND
75 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

75 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 75K 1% T-2 Eb E3 Vishay - 67P8188 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 75K 1% T-2 Eb E3 Vishay
67P8188
Cmf-50 75K 1% T-2 Eb E3 Vishay 67P8188
CMF-50 75K 1% T-2 EB e3

CMF-50 75K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF5075K000FHEB CMF5075K000FHEB CMF75.0KQFTR-ND 67P8188
Product Name 4W Resistor RES 75.0K OHM 1% 50PPM 1/4W Through Hole Resistors Cmf-50 75K 1% T-2 Eb E3 Vishay
Resistance Range 75000 ohms 75000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details