Vishay Precision Group Cmf-50 750 1% T-1 Re8 Vishay CMF50750R00FKR8

Description
CMF-50 750 1% T-1 RE8
Description
CMF-50 750 1% T-1 RE8

Suppliers

Company
Product
Description
Supplier Links
Cmf-50 750 1% T-1 Re8 Vishay - 67P8226 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 750 1% T-1 Re8 Vishay
67P8226
Cmf-50 750 1% T-1 Re8 Vishay 67P8226
CMF-50 750 1% T-1 RE8

CMF-50 750 1% T-1 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P8226
Product Name Cmf-50 750 1% T-1 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details