Vishay Intertechnology, Inc. RES 750 OHM 1/4W 1% AXIAL CMF50750R00FKEB

Description
RES 750ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 750ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1/4W 1% AXIAL - CMF50750R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1/4W 1% AXIAL
CMF50750R00FKEB
RES 750 OHM 1/4W 1% AXIAL CMF50750R00FKEB
RES 750ohm 1/4W 1% AXIAL

RES 750ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50750R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50750R00FKEB-ND
Through Hole Resistors CMF50750R00FKEB-ND
750 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

750 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 750 1% T-1 Eb E3 Vishay - 67P8223 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 750 1% T-1 Eb E3 Vishay
67P8223
Cmf-50 750 1% T-1 Eb E3 Vishay 67P8223
CMF-50 750 1% T-1 EB e3

CMF-50 750 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50750R00FKEB CMF50750R00FKEB-ND 67P8223
Product Name RES 750 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 750 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details