Vishay Intertechnology, Inc. 750 OHM 4W Resistor CMF50750R00FHEB

Description
RES 750 OHM 1/4W 1% AXIAL Product overview: CMF50750R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50750R00FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 750 OHM 1/4W 1% AXIAL Product overview: CMF50750R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50750R00FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
750 OHM 4W Resistor - 53-CMF50750R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750 OHM 4W Resistor
53-CMF50750R00FHEB
750 OHM 4W Resistor 53-CMF50750R00FHEB
RES 750 OHM 1/4W 1% AXIAL Product overview: CMF50750R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50750R00FHEB can be used for catalog matching and distributor lookup.

RES 750 OHM 1/4W 1% AXIAL Product overview: CMF50750R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50750R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF750QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF750QFTR-ND
Through Hole Resistors CMF750QFTR-ND
750 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

750 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF750QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF750QFCT-ND
Through Hole Resistors CMF750QFCT-ND
750 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

750 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 750 OHM 1/4W 1% AXIAL - CMF50750R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1/4W 1% AXIAL
CMF50750R00FHEB
RES 750 OHM 1/4W 1% AXIAL CMF50750R00FHEB
RES 750ohm 1/4W 1% AXIAL

RES 750ohm 1/4W 1% AXIAL

Supplier's Site
Resistor, Metal Film, 750 Ohm, 250 Mw, 1%, Full Reel; Resistance Vishay - 83R8102 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 750 Ohm, 250 Mw, 1%, Full Reel; Resistance Vishay
83R8102
Resistor, Metal Film, 750 Ohm, 250 Mw, 1%, Full Reel; Resistance Vishay 83R8102
RESISTOR, METAL FILM, 750 OHM, 250 MW, 1%, FULL REEL; Resistance:750ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, METAL FILM, 750 OHM, 250 MW, 1%, FULL REEL; Resistance:750ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 750 Ohm, 250 Mw, 1%; Resistance Vishay - 67P8221 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 750 Ohm, 250 Mw, 1%; Resistance Vishay
67P8221
Metal Film Resistor, 750 Ohm, 250 Mw, 1%; Resistance Vishay 67P8221
METAL FILM RESISTOR, 750 OHM, 250 MW, 1%; Resistance:750ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 750 OHM, 250 MW, 1%; Resistance:750ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-CMF50750R00FHEB CMF750QFTR-ND CMF50750R00FHEB 83R8102 67P8221
Product Name 750 OHM 4W Resistor Through Hole Resistors RES 750 OHM 1/4W 1% AXIAL Resistor, Metal Film, 750 Ohm, 250 Mw, 1%, Full Reel; Resistance Vishay Metal Film Resistor, 750 Ohm, 250 Mw, 1%; Resistance Vishay
Resistance Range 750 ohms 750 ohms 750 ohms 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts 200 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details