Vishay Intertechnology, Inc. Through Hole Resistors CMF50750K00FKEB

Description
750 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
750 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50750K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50750K00FKEB-ND
Through Hole Resistors CMF50750K00FKEB-ND
750 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

750 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 750K OHM 1/4W 1% AXIAL - CMF50750K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750K OHM 1/4W 1% AXIAL
CMF50750K00FKEB
RES 750K OHM 1/4W 1% AXIAL CMF50750K00FKEB
RES 750Kohm 1/4W 1% AXIAL

RES 750Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 750K 1% T-1 Eb E3 Vishay - 67P8217 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 750K 1% T-1 Eb E3 Vishay
67P8217
Cmf-50 750K 1% T-1 Eb E3 Vishay 67P8217
CMF-50 750K 1% T-1 EB e3

CMF-50 750K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50750K00FKEB-ND CMF50750K00FKEB 67P8217
Product Name Through Hole Resistors RES 750K OHM 1/4W 1% AXIAL Cmf-50 750K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details