Vishay Intertechnology, Inc. RES 750K OHM 1/4W 1% AXIAL CMF50750K00FHEB

Description
RES 750Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 750Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750K OHM 1/4W 1% AXIAL - CMF50750K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750K OHM 1/4W 1% AXIAL
CMF50750K00FHEB
RES 750K OHM 1/4W 1% AXIAL CMF50750K00FHEB
RES 750Kohm 1/4W 1% AXIAL

RES 750Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50750K00FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50750K00FHEB-ND
Through Hole Resistors CMF50750K00FHEB-ND
750 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

750 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 750K 1% T-2 Eb E3 Vishay - 67P8211 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 750K 1% T-2 Eb E3 Vishay
67P8211
Cmf-50 750K 1% T-2 Eb E3 Vishay 67P8211
CMF-50 750K 1% T-2 EB e3

CMF-50 750K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50750K00FHEB CMF50750K00FHEB-ND 67P8211
Product Name RES 750K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 750K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details