Vishay Intertechnology, Inc. RES 74.1 OHM 1/4W .5% AXIAL CMF5074R100DHBF

Description
RES 74.1ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 74.1ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 74.1 OHM 1/4W .5% AXIAL - CMF5074R100DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 74.1 OHM 1/4W .5% AXIAL
CMF5074R100DHBF
RES 74.1 OHM 1/4W .5% AXIAL CMF5074R100DHBF
RES 74.1ohm 1/4W .5% AXIAL

RES 74.1ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5074R100DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5074R100DHBF-ND
Through Hole Resistors CMF5074R100DHBF-ND
74.1 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

74.1 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5074R100DHBF CMF5074R100DHBF-ND
Product Name RES 74.1 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 74.1 ohms 74.1 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers