Vishay Intertechnology, Inc. RES 73.2 OHM 1% 50PPM 1/4W CMF5073R200FHEB

Description
RES 73.2ohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 73.2ohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2 OHM 1% 50PPM 1/4W - CMF5073R200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2 OHM 1% 50PPM 1/4W
CMF5073R200FHEB
RES 73.2 OHM 1% 50PPM 1/4W CMF5073R200FHEB
RES 73.2ohm 1% 50PPM 1/4W

RES 73.2ohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF73.2QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF73.2QFTR-ND
Through Hole Resistors CMF73.2QFTR-ND
73.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

73.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 73.2 1% T-2 Eb E3 Vishay - 67P8179 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 73.2 1% T-2 Eb E3 Vishay
67P8179
Cmf-50 73.2 1% T-2 Eb E3 Vishay 67P8179
CMF-50 73.2 1% T-2 EB e3

CMF-50 73.2 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5073R200FHEB CMF73.2QFTR-ND 67P8179
Product Name RES 73.2 OHM 1% 50PPM 1/4W Through Hole Resistors Cmf-50 73.2 1% T-2 Eb E3 Vishay
Resistance Range 73.2 ohms 73.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers