Vishay Intertechnology, Inc. RES 73.2K OHM 1/4W 1% AXIAL CMF5073K200FKEK

Description
RES 73.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 73.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2K OHM 1/4W 1% AXIAL - CMF5073K200FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2K OHM 1/4W 1% AXIAL
CMF5073K200FKEK
RES 73.2K OHM 1/4W 1% AXIAL CMF5073K200FKEK
RES 73.2Kohm 1/4W 1% AXIAL

RES 73.2Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5073K200FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5073K200FKEK-ND
Through Hole Resistors CMF5073K200FKEK-ND
73.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

73.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 73.2K 1% T-1 Ek E3 Vishay - 67P8178 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 73.2K 1% T-1 Ek E3 Vishay
67P8178
Cmf-50 73.2K 1% T-1 Ek E3 Vishay 67P8178
CMF-50 73.2K 1% T-1 EK e3

CMF-50 73.2K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5073K200FKEK CMF5073K200FKEK-ND 67P8178
Product Name RES 73.2K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 73.2K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 73200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details