Vishay Intertechnology, Inc. Through Hole Resistors CMF50732R00FKBF

Description
732 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
732 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50732R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50732R00FKBF-ND
Through Hole Resistors CMF50732R00FKBF-ND
732 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

732 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF50732R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50732R00FKBF
Metal Film Resistors - CMF50732R00FKBF
Metal Film Resistors - Through Hole CMF-50 732 1% T-1 B14

Metal Film Resistors - Through Hole CMF-50 732 1% T-1 B14

Supplier's Site
Cmf-50 732 1% T-1 B14 Vishay - 67P8184 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 732 1% T-1 B14 Vishay
67P8184
Cmf-50 732 1% T-1 B14 Vishay 67P8184
CMF-50 732 1% T-1 B14

CMF-50 732 1% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50732R00FKBF-ND CMF50732R00FKBF 67P8184
Product Name Through Hole Resistors Metal Film Resistors - Cmf-50 732 1% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 732 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details