Vishay Intertechnology, Inc. RES 732 OHM 1/4W 1% AXIAL CMF50732R00FHEB

Description
RES 732ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 732ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732 OHM 1/4W 1% AXIAL - CMF50732R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732 OHM 1/4W 1% AXIAL
CMF50732R00FHEB
RES 732 OHM 1/4W 1% AXIAL CMF50732R00FHEB
RES 732ohm 1/4W 1% AXIAL

RES 732ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF732QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF732QFCT-ND
Through Hole Resistors CMF732QFCT-ND
732 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

732 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF732QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF732QFTR-ND
Through Hole Resistors CMF732QFTR-ND
732 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

732 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
732 OHM 4W Resistor - 53-CMF50732R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
732 OHM 4W Resistor
53-CMF50732R00FHEB
732 OHM 4W Resistor 53-CMF50732R00FHEB
RES 732 OHM 1/4W 1% AXIAL Product overview: CMF50732R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 732 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 732 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50732R00FHEB can be used for catalog matching and distributor lookup.

RES 732 OHM 1/4W 1% AXIAL Product overview: CMF50732R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 732 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 732 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50732R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-50 732 1% T-2 Eb E3 Vishay - 67P8183 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 732 1% T-2 Eb E3 Vishay
67P8183
Cmf-50 732 1% T-2 Eb E3 Vishay 67P8183
CMF-50 732 1% T-2 EB e3

CMF-50 732 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF50732R00FHEB CMF732QFCT-ND 53-CMF50732R00FHEB 67P8183
Product Name RES 732 OHM 1/4W 1% AXIAL Through Hole Resistors 732 OHM 4W Resistor Cmf-50 732 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 732 ohms 732 ohms 732 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details