Vishay Intertechnology, Inc. RES 732K OHM 1/4W 1% AXIAL CMF50732K00FKEA

Description
RES 732Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 732Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732K OHM 1/4W 1% AXIAL - CMF50732K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732K OHM 1/4W 1% AXIAL
CMF50732K00FKEA
RES 732K OHM 1/4W 1% AXIAL CMF50732K00FKEA
RES 732Kohm 1/4W 1% AXIAL

RES 732Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50732K00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50732K00FKEA-ND
Through Hole Resistors CMF50732K00FKEA-ND
732 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

732 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 732K 1% T-1 Ea E3 Vishay - 67P8181 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 732K 1% T-1 Ea E3 Vishay
67P8181
Cmf-50 732K 1% T-1 Ea E3 Vishay 67P8181
CMF-50 732K 1% T-1 EA e3

CMF-50 732K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50732K00FKEA CMF50732K00FKEA-ND 67P8181
Product Name RES 732K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 732K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 732000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details