Vishay Intertechnology, Inc. RES 71.5 OHM 1/4W 1% AXIAL CMF5071R500FHEB

Description
RES 71.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 71.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5 OHM 1/4W 1% AXIAL - CMF5071R500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 1/4W 1% AXIAL
CMF5071R500FHEB
RES 71.5 OHM 1/4W 1% AXIAL CMF5071R500FHEB
RES 71.5ohm 1/4W 1% AXIAL

RES 71.5ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF71.5QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF71.5QFTR-ND
Through Hole Resistors CMF71.5QFTR-ND
71.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

71.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 71.5 1% T-2 Eb E3 Vishay - 67P8164 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 71.5 1% T-2 Eb E3 Vishay
67P8164
Cmf-50 71.5 1% T-2 Eb E3 Vishay 67P8164
CMF-50 71.5 1% T-2 EB e3

CMF-50 71.5 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5071R500FHEB CMF71.5QFTR-ND 67P8164
Product Name RES 71.5 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 71.5 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 71.5 ohms 71.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data