Vishay Intertechnology, Inc. RES 71.5 OHM 1/4W .5% AXIAL CMF5071R500DHBF

Description
RES 71.5ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 71.5ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5 OHM 1/4W .5% AXIAL - CMF5071R500DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 1/4W .5% AXIAL
CMF5071R500DHBF
RES 71.5 OHM 1/4W .5% AXIAL CMF5071R500DHBF
RES 71.5ohm 1/4W .5% AXIAL

RES 71.5ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5071R500DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5071R500DHBF-ND
Through Hole Resistors CMF5071R500DHBF-ND
71.5 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

71.5 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5071R500DHBF CMF5071R500DHBF-ND
Product Name RES 71.5 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 71.5 ohms 71.5 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers