Vishay Intertechnology, Inc. RES 71.5K OHM 1/4W 1% AXIAL CMF5071K500FKBF

Description
RES 71.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 71.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5K OHM 1/4W 1% AXIAL - CMF5071K500FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5K OHM 1/4W 1% AXIAL
CMF5071K500FKBF
RES 71.5K OHM 1/4W 1% AXIAL CMF5071K500FKBF
RES 71.5Kohm 1/4W 1% AXIAL

RES 71.5Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5071K500FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5071K500FKBF-ND
Through Hole Resistors CMF5071K500FKBF-ND
71.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

71.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 71.5K 1% T-1 B14 Vishay - 67P8161 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 71.5K 1% T-1 B14 Vishay
67P8161
Cmf-50 71.5K 1% T-1 B14 Vishay 67P8161
CMF-50 71.5K 1% T-1 B14

CMF-50 71.5K 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5071K500FKBF CMF5071K500FKBF-ND 67P8161
Product Name RES 71.5K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 71.5K 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 71500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details