Vishay Intertechnology, Inc. Through Hole Resistors CMF50715R00FHEB

Description
715 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
715 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF715QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF715QFTR-ND
Through Hole Resistors CMF715QFTR-ND
715 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

715 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF715QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF715QFCT-ND
Through Hole Resistors CMF715QFCT-ND
715 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

715 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 715 OHM 1% 50PPM 1/4W - CMF50715R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1% 50PPM 1/4W
CMF50715R00FHEB
RES 715 OHM 1% 50PPM 1/4W CMF50715R00FHEB
RES 715ohm 1% 50PPM 1/4W

RES 715ohm 1% 50PPM 1/4W

Supplier's Site
715 OHM 4W Resistor - 53-CMF50715R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
715 OHM 4W Resistor
53-CMF50715R00FHEB
715 OHM 4W Resistor 53-CMF50715R00FHEB
RES 715 OHM 1/4W 1% AXIAL Product overview: CMF50715R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 715 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 715 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50715R00FHEB can be used for catalog matching and distributor lookup.

RES 715 OHM 1/4W 1% AXIAL Product overview: CMF50715R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 715 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 715 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50715R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-50 715 1% T-2 Eb E3 Vishay - 67P8171 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 715 1% T-2 Eb E3 Vishay
67P8171
Cmf-50 715 1% T-2 Eb E3 Vishay 67P8171
CMF-50 715 1% T-2 EB e3

CMF-50 715 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF715QFTR-ND CMF50715R00FHEB 53-CMF50715R00FHEB 67P8171
Product Name Through Hole Resistors RES 715 OHM 1% 50PPM 1/4W 715 OHM 4W Resistor Cmf-50 715 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 715 ohms 715 ohms 715 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details