Vishay Intertechnology, Inc. Metal Film Resistors - CMF50715K00FKR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF50715K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50715K00FKR6
Metal Film Resistors - CMF50715K00FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF50715K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50715K00FKR6-ND
Through Hole Resistors CMF50715K00FKR6-ND
715 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

715 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,715Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C5581 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,715Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C5581
Resistor,metal Film,715Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C5581
Resistor,Metal Film,715KOhms,200WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,715KOhms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50715K00FKR6 CMF50715K00FKR6-ND 40C5581
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,715Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details