Vishay Intertechnology, Inc. Through Hole Resistors CMF5070K000BHR6

Description
70 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
70 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5070K000BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5070K000BHR6-ND
Through Hole Resistors CMF5070K000BHR6-ND
70 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

70 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 70K OHM 1/4W 0.1% AXIAL - CMF5070K000BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 70K OHM 1/4W 0.1% AXIAL
CMF5070K000BHR6
RES 70K OHM 1/4W 0.1% AXIAL CMF5070K000BHR6
RES 70Kohm 1/4W 0.1% AXIAL

RES 70Kohm 1/4W 0.1% AXIAL

Supplier's Site
Cmf50, 70 Kohm, +/0.1 Percent, 50 Ppm Vishay - 40C5576 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 70 Kohm, +/0.1 Percent, 50 Ppm Vishay
40C5576
Cmf50, 70 Kohm, +/0.1 Percent, 50 Ppm Vishay 40C5576
CMF50, 70 kOhm, +/- 0.1 Percent, 50 ppm

CMF50, 70 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5070K000BHR6-ND CMF5070K000BHR6 40C5576
Product Name Through Hole Resistors RES 70K OHM 1/4W 0.1% AXIAL Cmf50, 70 Kohm, +/0.1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers