Vishay Intertechnology, Inc. RES 70K OHM 1/4W 0.1% AXIAL CMF5070K000BHEK

Description
RES 70Kohm 1/4W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 70Kohm 1/4W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 70K OHM 1/4W 0.1% AXIAL - CMF5070K000BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 70K OHM 1/4W 0.1% AXIAL
CMF5070K000BHEK
RES 70K OHM 1/4W 0.1% AXIAL CMF5070K000BHEK
RES 70Kohm 1/4W 0.1% AXIAL

RES 70Kohm 1/4W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5070K000BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5070K000BHEK-ND
Through Hole Resistors CMF5070K000BHEK-ND
70 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

70 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 70K .1% T-2 Ek E3 Vishay - 67P8153 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 70K .1% T-2 Ek E3 Vishay
67P8153
Cmf-50 70K .1% T-2 Ek E3 Vishay 67P8153
CMF-50 70K .1% T-2 EK e3

CMF-50 70K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5070K000BHEK CMF5070K000BHEK-ND 67P8153
Product Name RES 70K OHM 1/4W 0.1% AXIAL Through Hole Resistors Cmf-50 70K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 70000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers