Vishay Intertechnology, Inc. RES 700K OHM 1/4W 1% AXIAL CMF50700K00FKBF

Description
RES 700Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 700Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 700K OHM 1/4W 1% AXIAL - CMF50700K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 700K OHM 1/4W 1% AXIAL
CMF50700K00FKBF
RES 700K OHM 1/4W 1% AXIAL CMF50700K00FKBF
RES 700Kohm 1/4W 1% AXIAL

RES 700Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50700K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50700K00FKBF-ND
Through Hole Resistors CMF50700K00FKBF-ND
700 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

700 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf50, 700 Kohm, +/1 Percent, 100 Ppm Vishay - 40C5578 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 700 Kohm, +/1 Percent, 100 Ppm Vishay
40C5578
Cmf50, 700 Kohm, +/1 Percent, 100 Ppm Vishay 40C5578
CMF50, 700 kOhm, +/- 1 Percent, 100 ppm

CMF50, 700 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50700K00FKBF CMF50700K00FKBF-ND 40C5578
Product Name RES 700K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf50, 700 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 700000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details