Vishay Intertechnology, Inc. RES 6.8M OHM 1/4W 5% AXIAL CMF506M8000JLEK

Description
RES 6.8Mohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 6.8Mohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8M OHM 1/4W 5% AXIAL - CMF506M8000JLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8M OHM 1/4W 5% AXIAL
CMF506M8000JLEK
RES 6.8M OHM 1/4W 5% AXIAL CMF506M8000JLEK
RES 6.8Mohm 1/4W 5% AXIAL

RES 6.8Mohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF506M8000JLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF506M8000JLEK-ND
Through Hole Resistors CMF506M8000JLEK-ND
6.8 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.8 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 6.8M 5% T-0 Ek E3 Vishay - 67P7957 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 6.8M 5% T-0 Ek E3 Vishay
67P7957
Cmf-50 6.8M 5% T-0 Ek E3 Vishay 67P7957
CMF-50 6.8M 5% T-0 EK e3

CMF-50 6.8M 5% T-0 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF506M8000JLEK CMF506M8000JLEK-ND 67P7957
Product Name RES 6.8M OHM 1/4W 5% AXIAL Through Hole Resistors Cmf-50 6.8M 5% T-0 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.80E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details