Vishay Intertechnology, Inc. Metal Film Resistors - CMF506K9800FKR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF506K9800FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF506K9800FKR6
Metal Film Resistors - CMF506K9800FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF506K9800FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF506K9800FKR6-ND
Through Hole Resistors CMF506K9800FKR6-ND
6.98 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.98 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,69.8Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C5515 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,69.8Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C5515
Resistor,metal Film,69.8Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C5515
Resistor,Metal Film,69.8KOhms,200WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,69.8KOhms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF506K9800FKR6 CMF506K9800FKR6-ND 40C5515
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,69.8Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details