VISHAY PRECISION GROUP
CMF506K8100FKR8 -- CMF-50 6.81K 1% T-1 RE8 VISHAY
Vishay Precision Group
Cmf-50 6.81K 1% T-1 Re8 Vishay
CMF506K8100FKR8
Description
CMF-50 6.81K 1% T-1 RE8
Description
CMF-50 6.81K 1% T-1 RE8
Suppliers
Cmf-50 6.81K 1% T-1 Re8 Vishay
67P7954
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
67P7954 |
|
Product Name
|
Cmf-50 6.81K 1% T-1 Re8 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
4700 ohms
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
Resistance Range
3.00E-4 ohms
Tolerance
1 +/- %
Temperature Coefficient
100 ±ppm/°C
View Details
2 suppliers