Vishay Intertechnology, Inc. RES 6.8K OHM 1/4W 5% AXIAL CMF506K8000JNR6

Description
RES 6.8Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 6.8Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8K OHM 1/4W 5% AXIAL - CMF506K8000JNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 1/4W 5% AXIAL
CMF506K8000JNR6
RES 6.8K OHM 1/4W 5% AXIAL CMF506K8000JNR6
RES 6.8Kohm 1/4W 5% AXIAL

RES 6.8Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF506K8000JNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF506K8000JNR6-ND
Through Hole Resistors CMF506K8000JNR6-ND
6.8 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.8 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 6.8K 5% T-00 Re6 Vishay - 67P7944 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 6.8K 5% T-00 Re6 Vishay
67P7944
Cmf-50 6.8K 5% T-00 Re6 Vishay 67P7944
CMF-50 6.8K 5% T-00 RE6

CMF-50 6.8K 5% T-00 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF506K8000JNR6 CMF506K8000JNR6-ND 67P7944
Product Name RES 6.8K OHM 1/4W 5% AXIAL Through Hole Resistors Cmf-50 6.8K 5% T-00 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6800 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details