Vishay Intertechnology, Inc. Through Hole Resistors CMF506K8000JNEB

Description
6.8 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.8 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF506K8000JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF506K8000JNEB-ND
Through Hole Resistors CMF506K8000JNEB-ND
6.8 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.8 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF506K8000JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF506K8000JNEB
Metal Film Resistors - CMF506K8000JNEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-50 6.8K 5% T-00 Eb E3 Vishay - 67P7942 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 6.8K 5% T-00 Eb E3 Vishay
67P7942
Cmf-50 6.8K 5% T-00 Eb E3 Vishay 67P7942
CMF-50 6.8K 5% T-00 EB e3

CMF-50 6.8K 5% T-00 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF506K8000JNEB-ND CMF506K8000JNEB 67P7942
Product Name Through Hole Resistors Metal Film Resistors - Cmf-50 6.8K 5% T-00 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614966-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details