Vishay Intertechnology, Inc. RES 6.8K OHM 1/4W 5% AXIAL CMF506K8000JNEA

Description
RES 6.8Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 6.8Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8K OHM 1/4W 5% AXIAL - CMF506K8000JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 1/4W 5% AXIAL
CMF506K8000JNEA
RES 6.8K OHM 1/4W 5% AXIAL CMF506K8000JNEA
RES 6.8Kohm 1/4W 5% AXIAL

RES 6.8Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF506K8000JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF506K8000JNEA-ND
Through Hole Resistors CMF506K8000JNEA-ND
6.8 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.8 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF506K8000JNEA CMF506K8000JNEA-ND
Product Name RES 6.8K OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6800 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers