Vishay Intertechnology, Inc. RES 6.8K OHM 1/4W 5% AXIAL CMF506K8000JKRE

Description
RES 6.8Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 6.8Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8K OHM 1/4W 5% AXIAL - CMF506K8000JKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 1/4W 5% AXIAL
CMF506K8000JKRE
RES 6.8K OHM 1/4W 5% AXIAL CMF506K8000JKRE
RES 6.8Kohm 1/4W 5% AXIAL

RES 6.8Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF506K8000JKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF506K8000JKRE-ND
Through Hole Resistors CMF506K8000JKRE-ND
6.8 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.8 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 6.8K 5% T-1 R36 Vishay - 67P7940 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 6.8K 5% T-1 R36 Vishay
67P7940
Cmf-50 6.8K 5% T-1 R36 Vishay 67P7940
CMF-50 6.8K 5% T-1 R36

CMF-50 6.8K 5% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF506K8000JKRE CMF506K8000JKRE-ND 67P7940
Product Name RES 6.8K OHM 1/4W 5% AXIAL Through Hole Resistors Cmf-50 6.8K 5% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6800 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details