Vishay Intertechnology, Inc. Through Hole Resistors CMF506K8000GKR6

Description
6.8 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.8 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF506K8000GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF506K8000GKR6-ND
Through Hole Resistors CMF506K8000GKR6-ND
6.8 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.8 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF506K8000GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF506K8000GKR6
Metal Film Resistors - CMF506K8000GKR6
Metal Film Resistors - Through Hole CMF-50 6.8K 2% T-1 RE6

Metal Film Resistors - Through Hole CMF-50 6.8K 2% T-1 RE6

Supplier's Site
Cmf-50 6.8K 2% T-1 Re6 Vishay - 67P7939 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 6.8K 2% T-1 Re6 Vishay
67P7939
Cmf-50 6.8K 2% T-1 Re6 Vishay 67P7939
CMF-50 6.8K 2% T-1 RE6

CMF-50 6.8K 2% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF506K8000GKR6-ND CMF506K8000GKR6 67P7939
Product Name Through Hole Resistors Metal Film Resistors - Cmf-50 6.8K 2% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details