Vishay Intertechnology, Inc. RES 6.8K OHM 1/4W 2% AXIAL CMF506K8000GKBF

Description
RES 6.8Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 6.8Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8K OHM 1/4W 2% AXIAL - CMF506K8000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 1/4W 2% AXIAL
CMF506K8000GKBF
RES 6.8K OHM 1/4W 2% AXIAL CMF506K8000GKBF
RES 6.8Kohm 1/4W 2% AXIAL

RES 6.8Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF506K8000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF506K8000GKBF-ND
Through Hole Resistors CMF506K8000GKBF-ND
6.8 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.8 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF506K8000GKBF CMF506K8000GKBF-ND
Product Name RES 6.8K OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6800 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers