Vishay Intertechnology, Inc. RES 6.8K OHM 1/4W 1% AXIAL CMF506K8000FKBF

Description
RES 6.8Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.8Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8K OHM 1/4W 1% AXIAL - CMF506K8000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 1/4W 1% AXIAL
CMF506K8000FKBF
RES 6.8K OHM 1/4W 1% AXIAL CMF506K8000FKBF
RES 6.8Kohm 1/4W 1% AXIAL

RES 6.8Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF506K8000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF506K8000FKBF-ND
Through Hole Resistors CMF506K8000FKBF-ND
6.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 6.8K 1% T-1 B14 Vishay - 67P7935 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 6.8K 1% T-1 B14 Vishay
67P7935
Cmf-50 6.8K 1% T-1 B14 Vishay 67P7935
CMF-50 6.8K 1% T-1 B14

CMF-50 6.8K 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF506K8000FKBF CMF506K8000FKBF-ND 67P7935
Product Name RES 6.8K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 6.8K 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details