Vishay Intertechnology, Inc. RES 6.65K OHM 1/4W 1% AXIAL CMF506K6500FKR6

Description
RES 6.65Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.65Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65K OHM 1/4W 1% AXIAL - CMF506K6500FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65K OHM 1/4W 1% AXIAL
CMF506K6500FKR6
RES 6.65K OHM 1/4W 1% AXIAL CMF506K6500FKR6
RES 6.65Kohm 1/4W 1% AXIAL

RES 6.65Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF506K6500FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF506K6500FKR6-ND
Through Hole Resistors CMF506K6500FKR6-ND
6.65 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.65 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,66.5Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C5509 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,66.5Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C5509
Resistor,metal Film,66.5Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C5509
Resistor,Metal Film,66.5KOhms,200WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,66.5KOhms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF506K6500FKR6 CMF506K6500FKR6-ND 40C5509
Product Name RES 6.65K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,66.5Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6650 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details