Vishay Intertechnology, Inc. RES 6.65K OHM 1/4W 1% AXIAL CMF506K6500FKEB

Description
RES 6.65Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.65Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65K OHM 1/4W 1% AXIAL - CMF506K6500FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65K OHM 1/4W 1% AXIAL
CMF506K6500FKEB
RES 6.65K OHM 1/4W 1% AXIAL CMF506K6500FKEB
RES 6.65Kohm 1/4W 1% AXIAL

RES 6.65Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF506K6500FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF506K6500FKEB-ND
Through Hole Resistors CMF506K6500FKEB-ND
6.65 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.65 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 6.65K 1% T-1 Eb E3 Vishay - 67P7934 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 6.65K 1% T-1 Eb E3 Vishay
67P7934
Cmf-50 6.65K 1% T-1 Eb E3 Vishay 67P7934
CMF-50 6.65K 1% T-1 EB e3

CMF-50 6.65K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF506K6500FKEB CMF506K6500FKEB-ND 67P7934
Product Name RES 6.65K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 6.65K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6650 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details