Vishay Intertechnology, Inc. RES 6.34K OHM 1/4W 1% AXIAL CMF506K3400FHEB

Description
RES 6.34Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.34Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.34K OHM 1/4W 1% AXIAL - CMF506K3400FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34K OHM 1/4W 1% AXIAL
CMF506K3400FHEB
RES 6.34K OHM 1/4W 1% AXIAL CMF506K3400FHEB
RES 6.34Kohm 1/4W 1% AXIAL

RES 6.34Kohm 1/4W 1% AXIAL

Supplier's Site
4W Resistor - 53-CMF506K3400FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 6.34K OHM 1/4W 1% AXIAL Product overview: CMF506K3400FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF506K3400FHEB can be used for catalog matching and distributor lookup.

RES 6.34K OHM 1/4W 1% AXIAL Product overview: CMF506K3400FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF506K3400FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF6.34KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6.34KQFTR-ND
Through Hole Resistors CMF6.34KQFTR-ND
6.34 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.34 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF6.34KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6.34KQFCT-ND
Through Hole Resistors CMF6.34KQFCT-ND
6.34 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.34 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 6.34K 1% T-2 Eb E3 Vishay - 67P7924 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 6.34K 1% T-2 Eb E3 Vishay
67P7924
Cmf-50 6.34K 1% T-2 Eb E3 Vishay 67P7924
CMF-50 6.34K 1% T-2 EB e3

CMF-50 6.34K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF506K3400FHEB 53-CMF506K3400FHEB CMF6.34KQFTR-ND 67P7924
Product Name RES 6.34K OHM 1/4W 1% AXIAL 4W Resistor Through Hole Resistors Cmf-50 6.34K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6340 ohms 6340 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details