Vishay Intertechnology, Inc. RES 6.25K OHM 1/4W 0.1% AXIAL CMF506K2500BER6

Description
RES 6.25Kohm 1/4W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 6.25Kohm 1/4W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.25K OHM 1/4W 0.1% AXIAL - CMF506K2500BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.25K OHM 1/4W 0.1% AXIAL
CMF506K2500BER6
RES 6.25K OHM 1/4W 0.1% AXIAL CMF506K2500BER6
RES 6.25Kohm 1/4W 0.1% AXIAL

RES 6.25Kohm 1/4W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF506K2500BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF506K2500BER6-ND
Through Hole Resistors CMF506K2500BER6-ND
6.25 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.25 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf50, 6.25 Kohm, +/0.1 Percent, 25 Ppm Vishay - 40C5504 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 6.25 Kohm, +/0.1 Percent, 25 Ppm Vishay
40C5504
Cmf50, 6.25 Kohm, +/0.1 Percent, 25 Ppm Vishay 40C5504
CMF50, 6.25 kOhm, +/- 0.1 Percent, 25 ppm

CMF50, 6.25 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF506K2500BER6 CMF506K2500BER6-ND 40C5504
Product Name RES 6.25K OHM 1/4W 0.1% AXIAL Through Hole Resistors Cmf50, 6.25 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6250 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details