Vishay Intertechnology, Inc. RES 6.25K OHM 1/4W 0.1% AXIAL CMF506K2500BEEK

Description
RES 6.25Kohm 1/4W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 6.25Kohm 1/4W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.25K OHM 1/4W 0.1% AXIAL - CMF506K2500BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.25K OHM 1/4W 0.1% AXIAL
CMF506K2500BEEK
RES 6.25K OHM 1/4W 0.1% AXIAL CMF506K2500BEEK
RES 6.25Kohm 1/4W 0.1% AXIAL

RES 6.25Kohm 1/4W 0.1% AXIAL

Supplier's Site
4W Resistor - 53-CMF506K2500BEEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 6.25K OHM 1/4W 0.1% AXIAL Product overview: CMF506K2500BEEK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF506K2500BEEK can be used for catalog matching and distributor lookup.

RES 6.25K OHM 1/4W 0.1% AXIAL Product overview: CMF506K2500BEEK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF506K2500BEEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-CMF506K2500BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF506K2500BEEK-ND
Through Hole Resistors 541-CMF506K2500BEEK-ND
6.25 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.25 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 6.25K .1% T-9 Ek E3 Vishay - 73K0852 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 6.25K .1% T-9 Ek E3 Vishay
73K0852
Cmf-50 6.25K .1% T-9 Ek E3 Vishay 73K0852
CMF-50 6.25K .1% T-9 EK e3

CMF-50 6.25K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF506K2500BEEK 53-CMF506K2500BEEK 541-CMF506K2500BEEK-ND 73K0852
Product Name RES 6.25K OHM 1/4W 0.1% AXIAL 4W Resistor Through Hole Resistors Cmf-50 6.25K .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Axial Leads; Axial
Resistance Range 6250 ohms 6250 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Technology / Construction Metal Film MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details