Vishay Intertechnology, Inc. RES 6.2K OHM 1/4W 2% AXIAL CMF506K2000GKR6

Description
RES 6.2Kohm 1/4W 2% AXIAL
Request a Quote
Description
RES 6.2Kohm 1/4W 2% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 6.2K OHM 1/4W 2% AXIAL - CMF506K2000GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2K OHM 1/4W 2% AXIAL
CMF506K2000GKR6
RES 6.2K OHM 1/4W 2% AXIAL CMF506K2000GKR6
RES 6.2Kohm 1/4W 2% AXIAL

RES 6.2Kohm 1/4W 2% AXIAL

Supplier's Site
Cmf-50 6.2K 2% T-1 Re6 Vishay - 67P7918 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 6.2K 2% T-1 Re6 Vishay
67P7918
Cmf-50 6.2K 2% T-1 Re6 Vishay 67P7918
CMF-50 6.2K 2% T-1 RE6

CMF-50 6.2K 2% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF506K2000GKR6 67P7918
Product Name RES 6.2K OHM 1/4W 2% AXIAL Cmf-50 6.2K 2% T-1 Re6 Vishay
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers